BUD INDUSTRIES, INC. BUDI Enclosure Panels PTX-11064

Description
Internal Steel Panel
Description
Internal Steel Panel

Suppliers

Company
Product
Description
Supplier Links
BUDI Enclosure Panels - PTX-11064 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Enclosure Panels
PTX-11064
BUDI Enclosure Panels PTX-11064
Internal Steel Panel

Internal Steel Panel

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number PTX-11064
Product Name BUDI Enclosure Panels
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers