"Junction Box Plastic, ABS Gray Cover Included 9.090"" L x 3.940"" W (230.89mm x 100.08mm) X 2.760"" (70.10mm)"
Electrical Enclosures 200CNTRL TERM BLK BX 100x230x70mm CLR CVR
ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.1mm; External Width - Metric:100mm; External Depth - Metric:230mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2787-ND | PTT-12090 | 56AC7954 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 | |
| Length | 9.06 inch (230 mm) | 2.72 inch (69.1 mm) |