BUD INDUSTRIES, INC. Boxes PTT-10681

Description
"Junction Box Plastic, ABS Gray Cover Included 3.580"" L x 2.950"" W (90.93mm x 74.93mm) X 1.690"" (42.93mm)"
Request a Quote Datasheet
Description
"Junction Box Plastic, ABS Gray Cover Included 3.580"" L x 2.950"" W (90.93mm x 74.93mm) X 1.690"" (42.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2779-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Plastic, ABS Gray Cover Included 3.580"" L x 2.950"" W (90.93mm x 74.93mm) X 1.690"" (42.93mm)"

"Junction Box Plastic, ABS Gray Cover Included 3.580"" L x 2.950"" W (90.93mm x 74.93mm) X 1.690"" (42.93mm)"

Buy Now Datasheet
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries - 56AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries
56AC7946
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries 56AC7946
ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:75.2mm; External Depth - Metric:91.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:75.2mm; External Depth - Metric:91.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTT-10681
Electrical Enclosures PTT-10681
Electrical Enclosures 6SIDE CNTRL TERM BLK 75x91x43mm SOLID CVR

Electrical Enclosures 6SIDE CNTRL TERM BLK 75x91x43mm SOLID CVR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2779-ND 56AC7946 PTT-10681
Product Name Boxes Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant; Knockouts RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0120 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Boxes - 1920-1027-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers