"Junction Box Plastic, ABS Gray Cover Included 3.580"" L x 2.950"" W (90.93mm x 74.93mm) X 1.690"" (42.93mm)"
Electrical Enclosures 6SIDE CNTRL TERM BLK 75x91x43mm CLEAR CVR
ENCLOSURE, JUNCTION BOX, ABS/PC; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:75.2mm; External Depth - Metric:91.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2780-ND | PTT-10681-C | 56AC7947 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Junction Box, Abs/pc; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| Features | Flame Retardant; Knockouts | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |