BUD INDUSTRIES, INC. Boxes PTS-25338-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 9.843"" L x 5.906"" W (250.00mm x 150.00mm) X 3.937"" (100.00mm)"
Request a Quote
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 9.843"" L x 5.906"" W (250.00mm x 150.00mm) X 3.937"" (100.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries NEMA Box (part number 73Y0892) is constructed from gray polycarbonate resin with 10% glass fiber, providing high impact resistance and durability. It features a non-metallic cover with non-chlorinated and non-brominated flame retardant properties, achieving a UL-94 V0 rating. The enclosure is rated IP67, ensuring protection against dust and water, making it suitable for outdoor applications. It is compliant with RoHS standards and UL508, and can withstand temperatures ranging from -40°C to +95°C. The continuous poured RAKU-PUR® foam gasket enhances its sealing capabilities, making it a reliable choice for various industrial environments.

Datasheet Summary
Powered by GS/AI

The Bud Industries NEMA Box (part number 73Y0892) is constructed from gray polycarbonate resin with 10% glass fiber, providing high impact resistance and durability. It features a non-metallic cover with non-chlorinated and non-brominated flame retardant properties, achieving a UL-94 V0 rating. The enclosure is rated IP67, ensuring protection against dust and water, making it suitable for outdoor applications. It is compliant with RoHS standards and UL508, and can withstand temperatures ranging from -40°C to +95°C. The continuous poured RAKU-PUR® foam gasket enhances its sealing capabilities, making it a reliable choice for various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2435-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 9.843"" L x 5.906"" W (250.00mm x 150.00mm) X 3.937"" (100.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Cover Included 9.843"" L x 5.906"" W (250.00mm x 150.00mm) X 3.937"" (100.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries - 73Y0892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
73Y0892
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries 73Y0892
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100.8mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:100.8mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2435-ND 73Y0892
Product Name Boxes Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers