BUD INDUSTRIES, INC. Boxes PTS-25317-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.378"" L x 3.228"" W (162.00mm x 82.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.378"" L x 3.228"" W (162.00mm x 82.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2431-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 6.378"" L x 3.228"" W (162.00mm x 82.00mm) X 3.150"" (80.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Cover Included 6.378"" L x 3.228"" W (162.00mm x 82.00mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries - 73Y0884 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
73Y0884
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries 73Y0884
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:162mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:162mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2431-ND 73Y0884
Product Name Boxes Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details