BUD INDUSTRIES, INC. Boxes PTS-25310

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2413-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 2.953"" (75.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 4.921"" L x 4.921"" W (125.00mm x 125.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries - 73Y0877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
73Y0877
Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries 73Y0877
ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2413-ND 73Y0877
Product Name Boxes Enclosure, Nema Box, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details