BUD INDUSTRIES, INC. Boxes PTR-28495

Description
"BOX ABS LGT GRY 20.09""LX15.75""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 20.09""LX15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28495-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 20.09""LX15.75""W"

"BOX ABS LGT GRY 20.09""LX15.75""W"

Buy Now Datasheet
Enclosure, Abs, 19.7 X 15.7 X 7.9; Enclosure Type Bud Industries - 34AK3866 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 19.7 X 15.7 X 7.9; Enclosure Type Bud Industries
34AK3866
Enclosure, Abs, 19.7 X 15.7 X 7.9; Enclosure Type Bud Industries 34AK3866
ENCLOSURE, ABS, 19.7" X 15.7" X 7.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:200.66mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 19.7" X 15.7" X 7.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:200.66mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28495-ND 34AK3866
Product Name Boxes Enclosure, Abs, 19.7 X 15.7 X 7.9; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers