ENCLOSURE, ABS, 19.7" X 15.7" X 7.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:500.38mm; External Width - Metric:398.78mm; External Depth - Metric:200.66mm; IP Rating:IP67
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34AK3867 |
| Product Name | Enclosure, Abs, 19.7 X 15.7 X 7.9; Enclosure Type Bud Industries |
| Length | 19.7 inch (500 mm) |
| Width | 15.7 inch (399 mm) |
| Depth | 7.9 inch (201 mm) |
| Material | ABS; ABS |