BUD INDUSTRIES, INC. Boxes PTR-28492-C

Description
"BOX PLAS CLEAR 16.08""L X 11.81""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 16.08""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28492-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 16.08""L X 11.81""W"

"BOX PLAS CLEAR 16.08""L X 11.81""W"

Buy Now Datasheet
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries - 34AK3863 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries
34AK3863
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries 34AK3863
ENCLOSURE, ABS, 15.7" X 11.8" X 7.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:180.34mm; IP Rating:IP67

ENCLOSURE, ABS, 15.7" X 11.8" X 7.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:180.34mm; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28492-C-ND 34AK3863
Product Name Boxes Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details