BUD INDUSTRIES, INC. Boxes PTR-28487

Description
"BOX ABS LGT GRY 12.14""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 12.14""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28487-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 12.14""L X 7.87""W"

"BOX ABS LGT GRY 12.14""L X 7.87""W"

Buy Now Datasheet
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries - 34AK3854 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries
34AK3854
Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries 34AK3854
ENCLOSURE, ABS, 11.8" X 7.9" X 5.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:149.86mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 11.8" X 7.9" X 5.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:149.86mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28487-ND 34AK3854
Product Name Boxes Enclosure, Abs, 11.8 X 7.9 X 5.9; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 100-413-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
3 suppliers