BUD INDUSTRIES, INC. Boxes PTR-28486

Description
"BOX ABS LGT GRY 12.14""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 12.14""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28486-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 12.14""L X 7.87""W"

"BOX ABS LGT GRY 12.14""L X 7.87""W"

Buy Now Datasheet
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries - 34AK3852 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries
34AK3852
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries 34AK3852
ENCLOSURE, ABS, 11.8" X 7.9" X 5.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:129.54mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 11.8" X 7.9" X 5.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:129.54mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28486-ND 34AK3852
Product Name Boxes Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Plastic Enclosure - 598-BS15117C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details