BUD INDUSTRIES, INC. Boxes PTR-28486-C

Description
"BOX PLAS CLEAR 12.14""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX PLAS CLEAR 12.14""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28486-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS CLEAR 12.14""L X 7.87""W"

"BOX PLAS CLEAR 12.14""L X 7.87""W"

Buy Now Datasheet
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries - 34AK3853 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries
34AK3853
Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries 34AK3853
ENCLOSURE, ABS, 11.8" X 7.9" X 5.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:129.54mm; IP Rating:IP67; Product Range:PTR Series

ENCLOSURE, ABS, 11.8" X 7.9" X 5.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:299.72mm; External Width - Metric:200.66mm; External Depth - Metric:129.54mm; IP Rating:IP67; Product Range:PTR Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28486-C-ND 34AK3853
Product Name Boxes Enclosure, Abs, 11.8 X 7.9 X 5.1; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152903 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
2 suppliers
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 106-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers