BUD INDUSTRIES, INC. Boxes PTR-28483

Description
"BOX ABS LGT GRY 8.6""L X 6.3""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 8.6""L X 6.3""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28483-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 8.6""L X 6.3""W"

"BOX ABS LGT GRY 8.6""L X 6.3""W"

Buy Now Datasheet
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries - 34AK3850 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries
34AK3850
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries 34AK3850
ENCLOSURE, ABS, 8.3" X 6.3" X 3.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:210.82mm; External Width - Metric:160.02mm; External Depth - Metric:99.06mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 8.3" X 6.3" X 3.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:210.82mm; External Width - Metric:160.02mm; External Depth - Metric:99.06mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28483-ND 34AK3850
Product Name Boxes Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers