BUD INDUSTRIES, INC. Boxes PTR-28483-C

Description
"BOX PLASTIC CLEAR 8.6""L X 6.3""W"
Request a Quote Datasheet
Description
"BOX PLASTIC CLEAR 8.6""L X 6.3""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28483-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC CLEAR 8.6""L X 6.3""W"

"BOX PLASTIC CLEAR 8.6""L X 6.3""W"

Buy Now Datasheet
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries - 34AK3851 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries
34AK3851
Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries 34AK3851
ENCLOSURE, ABS, 8.3" X 6.3" X 3.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:210.82mm; External Width - Metric:160.02mm; External Depth - Metric:99.06mm; IP Rating:IP67; Product Range:PTR Series

ENCLOSURE, ABS, 8.3" X 6.3" X 3.9"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:210.82mm; External Width - Metric:160.02mm; External Depth - Metric:99.06mm; IP Rating:IP67; Product Range:PTR Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28483-C-ND 34AK3851
Product Name Boxes Enclosure, Abs, 8.3 X 6.3 X 3.9; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details