BUD INDUSTRIES, INC. Boxes PTR-28482-C

Description
"BOX PLASTIC CLR 6.24""L X 5.91""W"
Request a Quote Datasheet
Description
"BOX PLASTIC CLR 6.24""L X 5.91""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28482-C-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC CLR 6.24""L X 5.91""W"

"BOX PLASTIC CLR 6.24""L X 5.91""W"

Buy Now Datasheet
Enclosure, Hinged, Abs, 5.9x5.9x4.7; Enclosure Type Bud Industries - 34AK3849 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Abs, 5.9x5.9x4.7; Enclosure Type Bud Industries
34AK3849
Enclosure, Hinged, Abs, 5.9x5.9x4.7; Enclosure Type Bud Industries 34AK3849
ENCLOSURE, HINGED, ABS, 5.9"X5.9"X4.7"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP67; NEMA Rating:NEMA 4, 4X, 6, 6P

ENCLOSURE, HINGED, ABS, 5.9"X5.9"X4.7"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP67; NEMA Rating:NEMA 4, 4X, 6, 6P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28482-C-ND 34AK3849
Product Name Boxes Enclosure, Hinged, Abs, 5.9x5.9x4.7; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details