BUD INDUSTRIES, INC. Boxes PTQ-11077

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 23.620"" L x 15.750"" W (599.95mm x 400.05mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 23.620"" L x 15.750"" W (599.95mm x 400.05mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11077-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 23.620"" L x 15.750"" W (599.95mm x 400.05mm) X 7.090"" (180.09mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 23.620"" L x 15.750"" W (599.95mm x 400.05mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1472 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1472
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1472
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:400.05mm; External Depth - Metric:599.95mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:400.05mm; External Depth - Metric:599.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11077-ND 22AJ1472
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details