BUD INDUSTRIES, INC. Boxes PTQ-11062

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11062-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.090"" (180.09mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1464
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1464
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:249.94mm; External Depth - Metric:350.01mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:249.94mm; External Depth - Metric:350.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11062-ND 22AJ1464
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details