"Box Plastic, Fiberglass/Polyester
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PTQ-11055-C-ND | 22AJ1461 |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Fiberglass; Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced |
| NEMA Rating | Type 1 | |
| Features | Hinged Cover; Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 |