BUD INDUSTRIES, INC. Boxes PTQ-11044

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 7.280"" L x 5.310"" W (184.91mm x 134.87mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 7.280"" L x 5.310"" W (184.91mm x 134.87mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11044-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 7.280"" L x 5.310"" W (184.91mm x 134.87mm) X 3.350"" (85.09mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 7.280"" L x 5.310"" W (184.91mm x 134.87mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1454 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1454
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1454
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:85.09mm; External Width - Metric:134.87mm; External Depth - Metric:184.91mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:85.09mm; External Width - Metric:134.87mm; External Depth - Metric:184.91mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11044-ND 22AJ1454
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details