"Box Polycarbonate (PC) Gray Cover Included 4.330"" L x 3.150"" W (109.98mm x 80.00mm) X 2.760"" (70.10mm)"
Electrical Enclosures MOLDED KNOCKOUT 80x110x70
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2753-ND | PTK-18420 | 56AC7920 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 7 | 7 |