BUD INDUSTRIES, INC. Boxes PTH-22762-L

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 22.050"" L x 14.960"" W (560.07mm x 380.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 22.050"" L x 14.960"" W (560.07mm x 380.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2749-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 22.050"" L x 14.960"" W (560.07mm x 380.00mm) X 7.090"" (180.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 22.050"" L x 14.960"" W (560.07mm x 380.00mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7916
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7916
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:380mm; External Depth - Metric:560mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:380mm; External Depth - Metric:560mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22762-L
Electrical Enclosures PTH-22762-L
Electrical Enclosures METAL LATCH GRAY CVR 22 X 15 X 7 LNDSCP

Electrical Enclosures METAL LATCH GRAY CVR 22 X 15 X 7 LNDSCP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2749-ND 56AC7916 PTH-22762-L
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2134045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 3.15 inch (80 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
5 suppliers