BUD INDUSTRIES, INC. Boxes PTH-22706-L

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2739-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 5.910"" W (249.94mm x 150.11mm) X 5.120"" (130.05mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22706-L
Electrical Enclosures PTH-22706-L
Electrical Enclosures METAL LATCH GRAY CVR 10 X 6 X 5 LNDSCP

Electrical Enclosures METAL LATCH GRAY CVR 10 X 6 X 5 LNDSCP

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7906
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7906
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:130mm; External Width - Metric:150mm; External Depth - Metric:250mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2739-ND PTH-22706-L 56AC7906
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2373423 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers