"Box Polycarbonate (PC) Gray Hinged Door, Lid 7.480"" L x 7.480"" W (190.00mm x 190.00mm) X 6.300"" (160.02mm)"
Electrical Enclosures METAL LATCH CLR CVR 7.87 X 7.87 X 6.3
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2736-ND | PTH-22510-C | 56AC7903 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | ||
| Ingress Protection(IP) Rating Against Moisture | 7 |