BUD INDUSTRIES, INC. Boxes PTH-22496-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2728-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 2.950"" (74.93mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7895 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7895
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7895
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:150mm; External Depth - Metric:200mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22496-C
Electrical Enclosures PTH-22496-C
Electrical Enclosures METAL LATCH CLR CVR 5.91 X 7.87 X 2.95

Electrical Enclosures METAL LATCH CLR CVR 5.91 X 7.87 X 2.95

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2728-ND 56AC7895 PTH-22496-C
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers