BUD INDUSTRIES, INC. Boxes PTH-22490

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 6.700"" L x 5.510"" W (170.18mm x 139.95mm) X 3.740"" (95.00mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 6.700"" L x 5.510"" W (170.18mm x 139.95mm) X 3.740"" (95.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2723-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 6.700"" L x 5.510"" W (170.18mm x 139.95mm) X 3.740"" (95.00mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 6.700"" L x 5.510"" W (170.18mm x 139.95mm) X 3.740"" (95.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22490
Electrical Enclosures PTH-22490
Electrical Enclosures METAL LATCH GRAY CVR 5.51 X 6.69 X 3.74

Electrical Enclosures METAL LATCH GRAY CVR 5.51 X 6.69 X 3.74

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7890
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7890
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:95mm; External Width - Metric:140mm; External Depth - Metric:170mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:95mm; External Width - Metric:140mm; External Depth - Metric:170mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2723-ND PTH-22490 56AC7890
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details