BUD INDUSTRIES, INC. Boxes PTH-22480-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 3.150"" W (249.94mm x 80.00mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 3.150"" W (249.94mm x 80.00mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2722-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 3.150"" W (249.94mm x 80.00mm) X 3.350"" (85.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 9.840"" L x 3.150"" W (249.94mm x 80.00mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7889
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7889
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:250mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:250mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22480-C
Electrical Enclosures PTH-22480-C
Electrical Enclosures METAL LATCH CLR CVR 3.15 X 9.84 X 3.35

Electrical Enclosures METAL LATCH CLR CVR 3.15 X 9.84 X 3.35

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2722-ND 56AC7889 PTH-22480-C
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers