BUD INDUSTRIES, INC. Boxes PTH-22440-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 23.700"" L x 15.830"" W (601.98mm x 402.08mm) X 9.210"" (233.93mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 23.700"" L x 15.830"" W (601.98mm x 402.08mm) X 9.210"" (233.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2704-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 23.700"" L x 15.830"" W (601.98mm x 402.08mm) X 9.210"" (233.93mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 23.700"" L x 15.830"" W (601.98mm x 402.08mm) X 9.210"" (233.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22440-C
Electrical Enclosures PTH-22440-C
Electrical Enclosures METAL LATCH CLR CVR 15.75 X 23.62 X 9.06

Electrical Enclosures METAL LATCH CLR CVR 15.75 X 23.62 X 9.06

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7871
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7871
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:233.9mm; External Width - Metric:402mm; External Depth - Metric:602mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:233.9mm; External Width - Metric:402mm; External Depth - Metric:602mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2704-ND PTH-22440-C 56AC7871
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 150-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers