BUD INDUSTRIES, INC. Boxes PTH-22436-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2700-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22436-C
Electrical Enclosures PTH-22436-C
Electrical Enclosures METAL LATCH CLR CVR 13.78 X 17.72 X 7.87

Electrical Enclosures METAL LATCH CLR CVR 13.78 X 17.72 X 7.87

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7867 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7867
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7867
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:199.9mm; External Width - Metric:350mm; External Depth - Metric:450mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:199.9mm; External Width - Metric:350mm; External Depth - Metric:450mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2700-ND PTH-22436-C 56AC7867
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 3.66 inch (93 mm)
Depth 6.54 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details