BUD INDUSTRIES, INC. Boxes PTH-22432

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2697-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22432
Electrical Enclosures PTH-22432
Electrical Enclosures METAL LATCH GRAY CVR 11.81 X 15.75 X 7.09

Electrical Enclosures METAL LATCH GRAY CVR 11.81 X 15.75 X 7.09

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7864 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7864
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7864
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:300mm; External Depth - Metric:400mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:300mm; External Depth - Metric:400mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2697-ND PTH-22432 56AC7864
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details