BUD INDUSTRIES, INC. Boxes PTH-22426-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 11.810"" L x 7.870"" W (300.00mm x 199.90mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 11.810"" L x 7.870"" W (300.00mm x 199.90mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2692-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 11.810"" L x 7.870"" W (300.00mm x 199.90mm) X 7.090"" (180.09mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 11.810"" L x 7.870"" W (300.00mm x 199.90mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22426-C
Electrical Enclosures PTH-22426-C
Electrical Enclosures METAL LATCH CLR CVR 7.87 X 11.81 X 7.09

Electrical Enclosures METAL LATCH CLR CVR 7.87 X 11.81 X 7.09

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7859 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7859
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7859
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:200mm; External Depth - Metric:300mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.1mm; External Width - Metric:200mm; External Depth - Metric:300mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2692-ND PTH-22426-C 56AC7859
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EMC Shielded Rugged Enclosure - AUGE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details