BUD INDUSTRIES, INC. Boxes PTH-11811-B

Description
"Box Plastic, ABS Black Hinged Door, Lid 4.803"" L x 3.583"" W (122.00mm x 91.01mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hinged Door, Lid 4.803"" L x 3.583"" W (122.00mm x 91.01mm) X 2.717"" (69.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1726-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hinged Door, Lid 4.803"" L x 3.583"" W (122.00mm x 91.01mm) X 2.717"" (69.01mm)"

"Box Plastic, ABS Black Hinged Door, Lid 4.803"" L x 3.583"" W (122.00mm x 91.01mm) X 2.717"" (69.01mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 09R5097 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
09R5097
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 09R5097
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90.9mm; External Width - Metric:122mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90.9mm; External Width - Metric:122mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1726-ND 09R5097
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers