BUD INDUSTRIES, INC. Boxes PT-11852-PMB

Description
"Box Plastic, ABS Black Split Sides 4.109"" L x 2.233"" W (104.37mm x 56.72mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 4.109"" L x 2.233"" W (104.37mm x 56.72mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1720-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.109"" L x 2.233"" W (104.37mm x 56.72mm) X 1.000"" (25.40mm)"

"Box Plastic, ABS Black Split Sides 4.109"" L x 2.233"" W (104.37mm x 56.72mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Enclosure, Desk Top, Plastic, Black; Enclosure Type Bud Industries - 09R5088 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Black; Enclosure Type Bud Industries
09R5088
Enclosure, Desk Top, Plastic, Black; Enclosure Type Bud Industries 09R5088
ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, BLACK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1720-ND 09R5088
Product Name Boxes Enclosure, Desk Top, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers