BUD INDUSTRIES, INC. Boxes PT-11785

Description
"Box Plastic, ABS Black Split Sides 7.512"" L x 5.010"" W (190.80mm x 127.25mm) X 1.761"" (44.73mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 7.512"" L x 5.010"" W (190.80mm x 127.25mm) X 1.761"" (44.73mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2059-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 7.512"" L x 5.010"" W (190.80mm x 127.25mm) X 1.761"" (44.73mm)"

"Box Plastic, ABS Black Split Sides 7.512"" L x 5.010"" W (190.80mm x 127.25mm) X 1.761"" (44.73mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 10M5242 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
10M5242
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 10M5242
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:191mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:191mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2059-ND 10M5242
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details