ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:191mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34M2708 |
| Product Name | Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries |
| Length | 5 inch (127 mm) |