"Box Plastic, ABS Black Split Sides 5.505"" L x 4.005"" W (139.83mm x 101.73mm) X 1.375"" (34.93mm)"
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:140mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2057-ND | 17M9932 |
| Product Name | Boxes | Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Flame Retardant |