BUD INDUSTRIES, INC. Boxes PT-11754-DW

Description
"Box Plastic, ABS Black Split Sides 5.505"" L x 4.005"" W (139.83mm x 101.73mm) X 1.375"" (34.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 5.505"" L x 4.005"" W (139.83mm x 101.73mm) X 1.375"" (34.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2058-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 5.505"" L x 4.005"" W (139.83mm x 101.73mm) X 1.375"" (34.93mm)"

"Box Plastic, ABS Black Split Sides 5.505"" L x 4.005"" W (139.83mm x 101.73mm) X 1.375"" (34.93mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 05M4258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
05M4258
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 05M4258
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:140mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:140mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2058-ND 05M4258
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
22mm Enclosure 800F PB - 800F-1YMD81 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers