BUD INDUSTRIES, INC. Boxes PT-11670

Description
"Box Plastic, ABS Black Split Sides 6.500"" L x 2.875"" W (165.10mm x 73.03mm) X 1.130"" (28.70mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 6.500"" L x 2.875"" W (165.10mm x 73.03mm) X 1.130"" (28.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1714-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 6.500"" L x 2.875"" W (165.10mm x 73.03mm) X 1.130"" (28.70mm)"

"Box Plastic, ABS Black Split Sides 6.500"" L x 2.875"" W (165.10mm x 73.03mm) X 1.130"" (28.70mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 09R5081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
09R5081
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 09R5081
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:73mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:73mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1714-ND 09R5081
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details