"Box Plastic, ABS Black Split Sides 6.500"" L x 2.875"" W (165.10mm x 73.03mm) X 1.130"" (28.70mm)"
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:73mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1713-ND | 09R5082 |
| Product Name | Boxes | Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Flame Retardant |