BUD INDUSTRIES, INC. Boxes PT-11664-MB

Description
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.140"" (28.96mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.140"" (28.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PT-11664-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.140"" (28.96mm)"

"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.140"" (28.96mm)"

Buy Now Datasheet
Enclosure - 17760974 - Radwell International
Willingboro, NJ, United States
Enclosure
17760974
Enclosure 17760974
ENCLOSURE, BOX, PLASTIC, BLACK, ENCLOSURE TYPE:MULTIPURPOSE, ENCLOSURE MATERIAL:ABS, EXTERNAL HEIGHT - METRIC:152.4MM, EXTERNAL WIDTH - METRIC:102MM, EXTERNAL DEPTH - METRIC:28MM, IP RATING:-, BODY COLOR:BLACK, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX, PLASTIC, BLACK, ENCLOSURE TYPE:MULTIPURPOSE, ENCLOSURE MATERIAL:ABS, EXTERNAL HEIGHT - METRIC:152.4MM, EXTERNAL WIDTH - METRIC:102MM, EXTERNAL DEPTH - METRIC:28MM, IP RATING:-, BODY COLOR:BLACK, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 33C4157 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
33C4157
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 33C4157
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Plastibox; ABS Thermoplastic; Black Textured; #4 x 0.50 in. Long Screw; 0.1 in. - 70148785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plastibox; ABS Thermoplastic; Black Textured; #4 x 0.50 in. Long Screw; 0.1 in.
70148785
Plastibox; ABS Thermoplastic; Black Textured; #4 x 0.50 in. Long Screw; 0.1 in. 70148785
Style G has square corners and provisions for mounting horizontal and vertical PCBs. ABS plastic, UL 94-HB flammability rating, suggested service temperature –40° centigrade to +80° centigrade, available in Black (-B) or Gray (-G). Style H has rounded corners and edges, provisions for mounting horizontal PCBs, and optional molded-in external wall mounting brackets (-MB). ABS plastic, UL94-5VA flammability rating suggested service temperature –40° centigrade to +70° centigrade. Available in Black. Other colors available upon request. Features Durable, Self Extinguishing, ABS Plastic Material Mar Resistant Textured Surface Internal PCB Mounting Bosses Cover Is Securely Attached to the Base with Four Color Matched Screws

Style G has square corners and provisions for mounting horizontal and vertical PCBs. ABS plastic, UL 94-HB flammability rating, suggested service temperature –40° centigrade to +80° centigrade, available in Black (-B) or Gray (-G).
Style H has rounded corners and edges, provisions for mounting horizontal PCBs, and optional molded-in external wall mounting brackets (-MB). ABS plastic, UL94-5VA flammability rating suggested service temperature –40° centigrade to +70° centigrade. Available in Black. Other colors available upon request.
Features

  • Durable, Self Extinguishing, ABS Plastic Material
  • Mar Resistant Textured Surface
  • Internal PCB Mounting Bosses
  • Cover Is Securely Attached to the Base with Four Color Matched Screws
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PT-11664-MB-ND 17760974 33C4157 70148785
Product Name Boxes Enclosure Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries Plastibox; ABS Thermoplastic; Black Textured; #4 x 0.50 in. Long Screw; 0.1 in.
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0118 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details