UL 94-HB flammability rating, available in black or gray
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | PT-11388 |
| Product Name | Plastibox Style A |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 5.62 inch (143 mm) |
| Width | 3.25 inch (82.55 mm) |