BUD INDUSTRIES, INC. Boxes PT-11388-B

Description
"Box Plastic, ABS Black Split Sides 5.625"" L x 3.250"" W (142.88mm x 82.55mm) X 2.480"" (62.99mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 5.625"" L x 3.250"" W (142.88mm x 82.55mm) X 2.480"" (62.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PT-11388-B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 5.625"" L x 3.250"" W (142.88mm x 82.55mm) X 2.480"" (62.99mm)"

"Box Plastic, ABS Black Split Sides 5.625"" L x 3.250"" W (142.88mm x 82.55mm) X 2.480"" (62.99mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 95M9626 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
95M9626
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 95M9626
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PT-11388-B-ND 95M9626
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers