BUD INDUSTRIES, INC. Boxes PT-11308-B

Description
"Box Plastic, ABS Black Split Sides 3.625"" L x 2.250"" W (92.08mm x 57.15mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 3.625"" L x 2.250"" W (92.08mm x 57.15mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PT-11308-B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 3.625"" L x 2.250"" W (92.08mm x 57.15mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Split Sides 3.625"" L x 2.250"" W (92.08mm x 57.15mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 29M7938 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
29M7938
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 29M7938
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PT-11308-B-ND 29M7938
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers