UL 94-HB flammability rating, available in black or gray
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | PSS-11350 |
| Product Name | Plastibox Style B |
| Type | Electronic and Instrument Enclosures |
| Shape | Slanted |
| Length | 6.88 inch (175 mm) |
| Width | 4.88 inch (124 mm) |