BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes PSS-11350-B

Description
Win Source Part Number: 988223-PSS-11350-B Category: Boxes, Enclosures, Racks>Boxes Series: Plastibox Style B Color: Black Features: PCB Supports Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Thickness: 0.100" (2.54mm) Height: 2.450" (62.23mm) Material: Plastic, ABS Design: Split Sides and End Panel(s) Weight: 0.406 lb (184.16 g) Container Type: Box Area (L x W): 33.6in² (217cm²) Dimension: 6.880" L x 4.880" W (174.75mm x 123.95mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: PSS 11350 B,PSS11350B
Request a Quote Datasheet
Description
Win Source Part Number: 988223-PSS-11350-B Category: Boxes, Enclosures, Racks>Boxes Series: Plastibox Style B Color: Black Features: PCB Supports Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Thickness: 0.100" (2.54mm) Height: 2.450" (62.23mm) Material: Plastic, ABS Design: Split Sides and End Panel(s) Weight: 0.406 lb (184.16 g) Container Type: Box Area (L x W): 33.6in² (217cm²) Dimension: 6.880" L x 4.880" W (174.75mm x 123.95mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: PSS 11350 B,PSS11350B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - PSS-11350-B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
PSS-11350-B
Boxes, Enclosures, Racks - Boxes PSS-11350-B
Win Source Part Number: 988223-PSS-11350-B Category: Boxes, Enclosures, Racks>Boxes Series: Plastibox Style B Color: Black Features: PCB Supports Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 1 Thickness: 0.100" (2.54mm) Height: 2.450" (62.23mm) Material: Plastic, ABS Design: Split Sides and End Panel(s) Weight: 0.406 lb (184.16 g) Container Type: Box Area (L x W): 33.6in² (217cm²) Dimension: 6.880" L x 4.880" W (174.75mm x 123.95mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: PSS 11350 B,PSS11350B

Win Source Part Number: 988223-PSS-11350-B
Category: Boxes, Enclosures, Racks>Boxes
Series: Plastibox Style B
Color: Black
Features: PCB Supports
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 1
Thickness: 0.100" (2.54mm)
Height: 2.450" (62.23mm)
Material: Plastic, ABS
Design: Split Sides and End Panel(s)
Weight: 0.406 lb (184.16 g)
Container Type: Box
Area (L x W): 33.6in² (217cm²)
Dimension: 6.880" L x 4.880" W (174.75mm x 123.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: PSS 11350 B,PSS11350B

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 95F6361 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
95F6361
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 95F6361
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:174.8mm; External Width - Metric:124mm; External Depth - Metric:62mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:174.8mm; External Width - Metric:124mm; External Depth - Metric:62mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PSS-11350-B 95F6361
Product Name Boxes, Enclosures, Racks - Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Length 6.88 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9847 - Newark, An Avnet Company
Specs
Length 0.7091 inch (18.01 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details