BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries PS-11339-G

Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:241.3mm; External Width - Metric:161mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No
Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:241.3mm; External Width - Metric:161mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 95F981 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
95F981
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 95F981
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:241.3mm; External Width - Metric:161mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:241.3mm; External Width - Metric:161mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F981
Product Name Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details