BUD INDUSTRIES, INC. Plastic Rackmount Box PRM-14462

Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets
Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Rackmount Box
PRM-14462
Plastic Rackmount Box PRM-14462
UL 94-HB flammability rating, available in black, measures 19" w/brackets

UL 94-HB flammability rating, available in black, measures 19" w/brackets

Supplier's Site
Enclosure;Rackmount/Desktop;Plastic;3.50in H (2U);8.00in D;Black Textured - 70148770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Rackmount/Desktop;Plastic;3.50in H (2U);8.00in D;Black Textured
70148770
Enclosure;Rackmount/Desktop;Plastic;3.50in H (2U);8.00in D;Black Textured 70148770
Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25") Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels

Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs

  • Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating
  • Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration
  • Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25")
  • Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components
  • Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PRM-14462 70148770
Product Name Plastic Rackmount Box Enclosure;Rackmount/Desktop;Plastic;3.50in H (2U);8.00in D;Black Textured
Type Electronic and Instrument Enclosures; Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7661 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
TG Series Enclosures - 100-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers