BUD INDUSTRIES, INC. Boxes PPB-11861-WT

Description
"Box Plastic, ABS White Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS White Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1712-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS White Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"

"Box Plastic, ABS White Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"

Buy Now Datasheet
Power Plug Box, Power Supply Plastic White; Enclosure Type Bud Industries - 09R5080 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug Box, Power Supply Plastic White; Enclosure Type Bud Industries
09R5080
Power Plug Box, Power Supply Plastic White; Enclosure Type Bud Industries 09R5080
POWER PLUG BOX, POWER SUPPLY PLASTIC WHITE; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:42mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

POWER PLUG BOX, POWER SUPPLY PLASTIC WHITE; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:42mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1712-ND 09R5080
Product Name Boxes Power Plug Box, Power Supply Plastic White; Enclosure Type Bud Industries
Type Junction Box
Material ABS Plastic
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers