BUD INDUSTRIES, INC. Boxes PPB-11861-BK

Description
"Box Plastic, ABS Black Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1711-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 4.116"" L x 2.242"" W (104.55mm x 56.95mm) X 1.648"" (41.86mm)"

Buy Now Datasheet
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries - 09R5079 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries
09R5079
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries 09R5079
POWER PLUG BOX, POWER SUPPLY PLASTIC BLACK; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

POWER PLUG BOX, POWER SUPPLY PLASTIC BLACK; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:104.4mm; External Width - Metric:57mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1711-ND 09R5079
Product Name Boxes Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS Plastic
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2068776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers