BUD INDUSTRIES, INC. Boxes PPB-11860-BK

Description
"Box Plastic, ABS Black Hand Held, Split Sides 3.086"" L x 2.085"" W (78.38mm x 52.96mm) X 1.647"" (41.83mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 3.086"" L x 2.085"" W (78.38mm x 52.96mm) X 1.647"" (41.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1709-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 3.086"" L x 2.085"" W (78.38mm x 52.96mm) X 1.647"" (41.83mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 3.086"" L x 2.085"" W (78.38mm x 52.96mm) X 1.647"" (41.83mm)"

Buy Now Datasheet
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries - 09R5077 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries
09R5077
Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries 09R5077
POWER PLUG BOX, POWER SUPPLY PLASTIC BLACK; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:78.2mm; External Width - Metric:53mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

POWER PLUG BOX, POWER SUPPLY PLASTIC BLACK; Enclosure Type:Power Supply; Enclosure Material:Plastic; External Height - Metric:78.2mm; External Width - Metric:53mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1709-ND 09R5077
Product Name Boxes Power Plug Box, Power Supply Plastic Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS Plastic
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers